Pentair, Inc. Pull/Junction Box AHE10X8X4

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (8) SIDES, (8) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CUTOUT BOX, SERVICE BOX, SWITCH BOX PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (8) SIDES, (8) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CUTOUT BOX, SERVICE BOX, SWITCH BOX PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AHE10X8X4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
AHE10X8X4
Pull/Junction Box AHE10X8X4
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1, IP30 ENCLOSURE BUTT HINGE, SLOTTED LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE 16 KNOCKOUT(S) (8) SIDES, (8) ENDS KNOCKOUT LOCATION HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CUTOUT BOX, SERVICE BOX, SWITCH BOX PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • BUTT HINGE, SLOTTED LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT ENDS KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • (8) SIDES, (8) ENDS KNOCKOUT LOCATION
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION CUTOUT BOX, SERVICE BOX, SWITCH BOX
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number AHE10X8X4
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details