Pentair, Inc. Multipurpose Wall Mount Enclosure AFM20204SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 20 INCH 20 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2020 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 20 INCH 20 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2020 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AFM20204SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
AFM20204SS
Multipurpose Wall Mount Enclosure AFM20204SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 20 INCH 20 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2020 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 20 INCH
  • 20 INCH
  • 4 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLUSH MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED, LIFT-OFF, GASKET COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP2020 BACK PANEL
  • PHARMAPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A20S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number AFM20204SS
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 4 inch (102 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details