Pentair, Inc. Multipurpose Wall Mount Enclosure AFM20144SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 14 INCH 20 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2014 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 14 INCH 20 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2014 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AFM20144SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
AFM20144SS
Multipurpose Wall Mount Enclosure AFM20144SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 14 INCH 20 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2014 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 14 INCH
  • 20 INCH
  • 4 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLUSH MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED, LIFT-OFF, GASKET COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP2014 BACK PANEL
  • PHARMAPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A20S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number AFM20144SS
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 14 inch (356 mm)
Depth 4 inch (102 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JC9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers