Pentair, Inc. Multipurpose Wall Mount Enclosure AFM12126SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP1212 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP1212 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AFM12126SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
AFM12126SS
Multipurpose Wall Mount Enclosure AFM12126SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, LIFT-OFF, GASKET COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP1212 BACK PANEL PHARMAPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A20S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLUSH MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED, LIFT-OFF, GASKET COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP1212 BACK PANEL
  • PHARMAPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A20S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number AFM12126SS
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Specs
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
View Details