Pentair, Inc. Cable/Conduit to Purlin Fastener AF14708

Description
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - AF14708 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
AF14708
Cable/Conduit to Purlin Fastener AF14708
" Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • Z-PURLIN CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON, VAFT TOOL INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 100 LB LOAD CAPACITY
  • 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE
  • 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number AF14708
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-9 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1240015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details