Pentair, Inc. Cable/Conduit to Purlin Fastener AF14

Description
Z PURLIN ANGLED FLANGE CLIP TYPE VAFT TOOL INSTALLATION 100 PER BOX STANDARD PACKAGE WRAP WIRE/S HOOK/BOLTING STRAP/WMX6 MOUNTING TYPE 100 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY. BRAND AF14 MODEL
Datasheet
Description
Z PURLIN ANGLED FLANGE CLIP TYPE VAFT TOOL INSTALLATION 100 PER BOX STANDARD PACKAGE WRAP WIRE/S HOOK/BOLTING STRAP/WMX6 MOUNTING TYPE 100 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY. BRAND AF14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - AF14 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
AF14
Cable/Conduit to Purlin Fastener AF14
Z PURLIN ANGLED FLANGE CLIP TYPE VAFT TOOL INSTALLATION 100 PER BOX STANDARD PACKAGE WRAP WIRE/S HOOK/BOLTING STRAP/WMX6 MOUNTING TYPE 100 LB LOAD CAPACITY 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY. BRAND AF14 MODEL
  • Z PURLIN ANGLED FLANGE CLIP TYPE
  • VAFT TOOL INSTALLATION
  • 100 PER BOX STANDARD PACKAGE
  • WRAP WIRE/S HOOK/BOLTING STRAP/WMX6 MOUNTING TYPE
  • 100 LB LOAD CAPACITY
  • 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY. BRAND
  • AF14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number AF14
Product Name Cable/Conduit to Purlin Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details