Pentair, Inc. Multipurpose Floor Mount Enclosure A907236SSFSD

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 72.06 INCH 72.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 36.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-72P72F1 (FULL), A-72P72F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90P72F1 (FULL), A-90P72F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, HARSH, OIL, WATER INCLUSION (4) LIFTING EYE, GROUNDING STUD, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 72.06 INCH 72.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 36.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-72P72F1 (FULL), A-72P72F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90P72F1 (FULL), A-90P72F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, HARSH, OIL, WATER INCLUSION (4) LIFTING EYE, GROUNDING STUD, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A907236SSFSD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A907236SSFSD
Multipurpose Floor Mount Enclosure A907236SSFSD
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 72.06 INCH 72.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 36.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-72P72F1 (FULL), A-72P72F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90P72F1 (FULL), A-90P72F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, HARSH, OIL, WATER INCLUSION (4) LIFTING EYE, GROUNDING STUD, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 72.06 INCH
  • 72.06 WIDTH IN INCH
  • 90.06 INCH
  • 90.06 HEIGHT IN INCH
  • 36.06 INCH
  • 2287.52 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-72P72F1 (FULL), A-72P72F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90P72F1 (FULL), A-90P72F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14, A-90SMP20 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, HARSH, OIL, WATER
  • INCLUSION (4) LIFTING EYE, GROUNDING STUD, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET
  • PANEL COLOR WHITE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A907236SSFSD
Product Name Multipurpose Floor Mount Enclosure
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
Depth 36.06 inch (916 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details