Pentair, Inc. Multipurpose Floor Mount Enclosure A907236FSD

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 72.06 INCH 90.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1 (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90P72F1/A90P72F1G (FULL), A90P72F2/A90P72F2G (HA BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 72.06 INCH 90.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1 (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90P72F1/A90P72F1G (FULL), A90P72F2/A90P72F2G (HA BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A907236FSD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A907236FSD
Multipurpose Floor Mount Enclosure A907236FSD
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 72.06 INCH 90.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1 (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90P72F1/A90P72F1G (FULL), A90P72F2/A90P72F2G (HA BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 4 LIFTING EYE A30 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 72.06 INCH
  • 90.06 INCH
  • 36.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55/65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1 (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90P72F1/A90P72F1G (FULL), A90P72F2/A90P72F2G (HA BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 45
  • INCLUDES 4 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A907236FSD
Product Name Multipurpose Floor Mount Enclosure
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
Depth 36.06 inch (916 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details