Pentair, Inc. Multipurpose Floor Mount Enclosure A904820SSFSD

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 48.06 INCH 48.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 20.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A-60P24F1 (FULL), A-60P24F2 (HALF), A-60P48F1 (FULL), A-72P24F1 (FULL), A-72P24F2 (HALF), A-72P48F1 (FULL), A-72P48F2 (HALF), A-90P24F1 (FULL), A-90P24F2 (HALF), A-90P48F1 (FULL), A-90P48F2 (HALF), A-90SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, HARSH, OIL, WATER INCLUSION (2) LIFTING EYE, GROUNDING STUD, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 48.06 INCH 48.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 20.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A-60P24F1 (FULL), A-60P24F2 (HALF), A-60P48F1 (FULL), A-72P24F1 (FULL), A-72P24F2 (HALF), A-72P48F1 (FULL), A-72P48F2 (HALF), A-90P24F1 (FULL), A-90P24F2 (HALF), A-90P48F1 (FULL), A-90P48F2 (HALF), A-90SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, HARSH, OIL, WATER INCLUSION (2) LIFTING EYE, GROUNDING STUD, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A904820SSFSD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A904820SSFSD
Multipurpose Floor Mount Enclosure A904820SSFSD
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 48.06 INCH 48.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 20.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A-60P24F1 (FULL), A-60P24F2 (HALF), A-60P48F1 (FULL), A-72P24F1 (FULL), A-72P24F2 (HALF), A-72P48F1 (FULL), A-72P48F2 (HALF), A-90P24F1 (FULL), A-90P24F2 (HALF), A-90P48F1 (FULL), A-90P48F2 (HALF), A-90SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, HARSH, OIL, WATER INCLUSION (2) LIFTING EYE, GROUNDING STUD, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 48.06 INCH
  • 48.06 WIDTH IN INCH
  • 90.06 INCH
  • 90.06 HEIGHT IN INCH
  • 20.06 INCH
  • 2287.52 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • A-60P24F1 (FULL), A-60P24F2 (HALF), A-60P48F1 (FULL), A-72P24F1 (FULL), A-72P24F2 (HALF), A-72P48F1 (FULL), A-72P48F2 (HALF), A-90P24F1 (FULL), A-90P24F2 (HALF), A-90P48F1 (FULL), A-90P48F2 (HALF), A-90SMP14 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, HARSH, OIL, WATER
  • INCLUSION (2) LIFTING EYE, GROUNDING STUD, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET
  • PANEL COLOR WHITE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A904820SSFSD
Product Name Multipurpose Floor Mount Enclosure
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
Depth 20.06 inch (510 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details