Pentair, Inc. Multipurpose Floor Mount Enclosure A903636FS

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 90.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90SP36F3 (FULL), A90SP36F4 (HALF), A90SMP14/A90SMP14G, A90SMP20/A90SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 90.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90SP36F3 (FULL), A90SP36F4 (HALF), A90SMP14/A90SMP14G, A90SMP20/A90SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A903636FS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A903636FS
Multipurpose Floor Mount Enclosure A903636FS
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 90.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90SP36F3 (FULL), A90SP36F4 (HALF), A90SMP14/A90SMP14G, A90SMP20/A90SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 45 INCLUDES 4 LIFTING EYE A30 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 36.06 INCH
  • 90.06 INCH
  • 36.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55/65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A90P36F1/A90P36F1G (FULL), A90P36F2/A90P36F2G (HALF), A90SP36F3 (FULL), A90SP36F4 (HALF), A90SMP14/A90SMP14G, A90SMP20/A90SMP20G BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 45
  • INCLUDES 4 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A903636FS
Product Name Multipurpose Floor Mount Enclosure
Length 90.06 inch (2288 mm)
Width 36.06 inch (916 mm)
Depth 36.06 inch (916 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details