Pentair, Inc. Multipurpose Floor Mount Enclosure A903624FSDA

Description
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 36.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 24.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90SP36F3 (FULL), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 36.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 24.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90SP36F3 (FULL), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A903624FSDA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A903624FSDA
Multipurpose Floor Mount Enclosure A903624FSDA
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 36.06 WIDTH IN INCH 90.06 INCH 90.06 HEIGHT IN INCH 24.06 INCH 2287.52 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90SP36F3 (FULL), A-90SMP14, A-90SMP20 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • PHOSPHATIZED SURFACE FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 36.06 INCH
  • 36.06 WIDTH IN INCH
  • 90.06 INCH
  • 90.06 HEIGHT IN INCH
  • 24.06 INCH
  • 2287.52 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • ONE DOOR DUAL ACCESS
  • A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F1 (FULL), A-72P36F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90SP36F3 (FULL), A-90SMP14, A-90SMP20 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL
  • INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A903624FSDA
Product Name Multipurpose Floor Mount Enclosure
Length 90.06 inch (2288 mm)
Width 36.06 inch (916 mm)
Depth 24.06 inch (611 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details