A8R86HCR -- PULL/JUNCTION BOX
Pentair, Inc.
Pull/Junction Box
A8R86HCR
Description
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
8 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
4 KNOCKOUT(S)
(4) BOTTOM KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A3SM MODEL
"
Description
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
8 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
4 KNOCKOUT(S)
(4) BOTTOM KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A3SM MODEL
"
Datasheet
Suppliers
"
STEEL MATERIAL
GALVANIZED, POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
8 INCH
8 INCH
6 INCH
UL 50/50E, CUL, CSA C22.2 APPROVAL
NEMA 3R, IP32 ENCLOSURE
HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
4 KNOCKOUT(S)
(4) BOTTOM KNOCKOUT LOCATION
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
A3SM MODEL
"
"
- STEEL MATERIAL
- GALVANIZED, POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 8 INCH
- 8 INCH
- 6 INCH
- UL 50/50E, CUL, CSA C22.2 APPROVAL
- NEMA 3R, IP32 ENCLOSURE
- HINGED WITH PIN, PADLOCKABLE DRAW PULL CATCH COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
- 4 KNOCKOUT(S)
- (4) BOTTOM KNOCKOUT LOCATION
- APPLICABLE STANDARD IEC 60529
- ROHS COMPLIANT
- A3SM MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
A8R86HCR |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
8 inch (203 mm)
|
|
Depth
|
6 inch (152 mm)
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details