Pentair, Inc. Pull/Junction Box A8R86

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 4 KNOCKOUT(S) (4) BOTTOM KNOCKOUT LOCATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A90S3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 4 KNOCKOUT(S) (4) BOTTOM KNOCKOUT LOCATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A90S3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A8R86 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A8R86
Pull/Junction Box A8R86
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 4 KNOCKOUT(S) (4) BOTTOM KNOCKOUT LOCATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A90S3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • PADLOCKABLE, SLIP-ON WITH SCREW COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 4 KNOCKOUT(S)
  • (4) BOTTOM KNOCKOUT LOCATION
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN A90S3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A8R86
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details