Pentair, Inc. Wiring Gutter/Trough A8896T1T

Description
" 14 GAUGE GALVANIZED STEEL MATERIAL GALVANIZED FINISH 96 INCH 96 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CUL, CSA APPROVAL NEMA 1, IP30 ENCLOSURE WIRING TROUGH HOFFMAN[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" 14 GAUGE GALVANIZED STEEL MATERIAL GALVANIZED FINISH 96 INCH 96 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CUL, CSA APPROVAL NEMA 1, IP30 ENCLOSURE WIRING TROUGH HOFFMAN[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - A8896T1T - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
A8896T1T
Wiring Gutter/Trough A8896T1T
" 14 GAUGE GALVANIZED STEEL MATERIAL GALVANIZED FINISH 96 INCH 96 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CUL, CSA APPROVAL NEMA 1, IP30 ENCLOSURE WIRING TROUGH HOFFMAN[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • 14 GAUGE GALVANIZED STEEL MATERIAL
  • GALVANIZED FINISH
  • 96 INCH
  • 96 LENGTH IN INCH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • UL 870, CUL, CSA APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • WIRING TROUGH
  • HOFFMAN[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number A8896T1T
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CV2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F1010T112GVP - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details