Pentair, Inc. Pull/Junction Box A888GSC

Description
" STEEL MATERIAL BRIGHT GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 8 INCH 203.2 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 COVER MATERIAL STEEL ENVIRONMENTAL CONDITIONS DUST, MOISTURE PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL BRIGHT GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 8 INCH 203.2 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 COVER MATERIAL STEEL ENVIRONMENTAL CONDITIONS DUST, MOISTURE PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A888GSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A888GSC
Pull/Junction Box A888GSC
" STEEL MATERIAL BRIGHT GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 8 INCH 203.2 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 COVER MATERIAL STEEL ENVIRONMENTAL CONDITIONS DUST, MOISTURE PANEL NONE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • BRIGHT GALVANIZED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 8 INCH
  • 203.2 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 3/12, IP66 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER MATERIAL STEEL
  • ENVIRONMENTAL CONDITIONS DUST, MOISTURE
  • PANEL NONE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A888GSC
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1866980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 6.34 inch (161 mm)
Depth 3.66 inch (93 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details