Pentair, Inc. Multipurpose Wall Mount Enclosure A884PHC

Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 8.12 INCH 8.12 INCH 4.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A8P8, A8P8AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "
Datasheet
Description
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 8.12 INCH 8.12 INCH 4.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A8P8, A8P8AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A884PHC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A884PHC
Multipurpose Wall Mount Enclosure A884PHC
" ONE DOOR TYPE NON-GLASS FILLED POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 8.12 INCH 8.12 INCH 4.38 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE A8P8, A8P8AL BACK PANEL POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID PCR MODEL "

"

  • ONE DOOR TYPE
  • NON-GLASS FILLED POLYESTER MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 8.12 INCH
  • 8.12 INCH
  • 4.38 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, GASKET, SCREW-ON, SNAP-HINGED COVER TYPE
  • A8P8, A8P8AL BACK PANEL
  • POLYPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE SOLID
  • PCR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A884PHC
Product Name Multipurpose Wall Mount Enclosure
Length 8.12 inch (206 mm)
Width 8.12 inch (206 mm)
Depth 4.38 inch (111 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Highly Attractive Slim Handheld Enclosures - SLIM-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.7500 to 0.8700 inch (19.05 to 22.1 mm)
View Details