Pentair, Inc. Multipurpose Floor Mount Enclosure A86M5E20

Description
" FIVE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 187 INCH 187 WIDTH IN INCH 86.12 INCH 86.12 HEIGHT IN INCH 20.12 INCH 2187.45 HEIGHT IN MM UL, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION FIVE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND PADLOCKABLE HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION BODY STIFFENER, GROUNDING STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" FIVE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 187 INCH 187 WIDTH IN INCH 86.12 INCH 86.12 HEIGHT IN INCH 20.12 INCH 2187.45 HEIGHT IN MM UL, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION FIVE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND PADLOCKABLE HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION BODY STIFFENER, GROUNDING STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A86M5E20 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A86M5E20
Multipurpose Floor Mount Enclosure A86M5E20
" FIVE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 187 INCH 187 WIDTH IN INCH 86.12 INCH 86.12 HEIGHT IN INCH 20.12 INCH 2187.45 HEIGHT IN MM UL, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION FIVE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND PADLOCKABLE HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION BODY STIFFENER, GROUNDING STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • FIVE DOOR TYPE
  • STEEL MATERIAL
  • PHOSPHATIZED SURFACE FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 187 INCH
  • 187 WIDTH IN INCH
  • 86.12 INCH
  • 86.12 HEIGHT IN INCH
  • 20.12 INCH
  • 2187.45 HEIGHT IN MM
  • UL, CSA APPROVAL
  • NEMA 12, IP55 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • FIVE DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND PADLOCKABLE HANDLE, OVERLAPPING GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL
  • INCLUSION BODY STIFFENER, GROUNDING STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET
  • PANEL COLOR
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A86M5E20
Product Name Multipurpose Floor Mount Enclosure
Length 86.12 inch (2187 mm)
Width 187 inch (4750 mm)
Depth 20.12 inch (511 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details