Pentair, Inc. Multipurpose Floor Mount Enclosure A86M3E20

Description
" THREE DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 112 INCH 86.12 INCH 20.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "
Datasheet
Description
" THREE DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 112 INCH 86.12 INCH 20.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A86M3E20 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A86M3E20
Multipurpose Floor Mount Enclosure A86M3E20
" THREE DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 112 INCH 86.12 INCH 20.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES 4 LIFTING EYE A27 MODEL "

"

  • THREE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 112 INCH
  • 86.12 INCH
  • 20.12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY STEEL BACK STIFFENER, OVERLAPPING OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES 4 LIFTING EYE
  • A27 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A86M3E20
Product Name Multipurpose Floor Mount Enclosure
Length 86.12 inch (2187 mm)
Width 112 inch (2845 mm)
Depth 20.12 inch (511 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Enclosures For Wire Connected Electronics - CONNECT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.99 to 6.14 inch (75.95 to 156 mm)
View Details