Pentair, Inc. Multipurpose Wall Mount Enclosure A865JFGQRR

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 6 INCH 8 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A6P6, A6P6AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 6 INCH 8 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A6P6, A6P6AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A865JFGQRR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A865JFGQRR
Multipurpose Wall Mount Enclosure A865JFGQRR
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL LIGHT GRAY COLOR 6 INCH 8 INCH 5 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE A6P6, A6P6AL BACK PANEL APPLICABLE STANDARD IEC 60529 A50 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • LIGHT GRAY COLOR
  • 6 INCH
  • 8 INCH
  • 5 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, SCREW-ON, PADLOCKABLE HASP, QUICK RELEASE LATCH COVER TYPE
  • A6P6, A6P6AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A50 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A865JFGQRR
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 5 inch (127 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details