Pentair, Inc. Multipurpose Wall Mount Enclosure A864PHCW

Description
" POLYESTER MATERIAL TEXTURED FINISH LIGHT GRAY COLOR 6.12 INCH 6.12 WIDTH IN INCH 8.12 INCH 8.12 HEIGHT IN INCH 4.38 INCH 4.38 DEPTH IN INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE POLYPRO[T] BRAND "
Datasheet
Description
" POLYESTER MATERIAL TEXTURED FINISH LIGHT GRAY COLOR 6.12 INCH 6.12 WIDTH IN INCH 8.12 INCH 8.12 HEIGHT IN INCH 4.38 INCH 4.38 DEPTH IN INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE POLYPRO[T] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A864PHCW - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A864PHCW
Multipurpose Wall Mount Enclosure A864PHCW
" POLYESTER MATERIAL TEXTURED FINISH LIGHT GRAY COLOR 6.12 INCH 6.12 WIDTH IN INCH 8.12 INCH 8.12 HEIGHT IN INCH 4.38 INCH 4.38 DEPTH IN INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE POLYPRO[T] BRAND "

"

  • POLYESTER MATERIAL
  • TEXTURED FINISH
  • LIGHT GRAY COLOR
  • 6.12 INCH
  • 6.12 WIDTH IN INCH
  • 8.12 INCH
  • 8.12 HEIGHT IN INCH
  • 4.38 INCH
  • 4.38 DEPTH IN INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • POLYPRO[T] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A864PHCW
Product Name Multipurpose Wall Mount Enclosure
Length 8.12 inch (206 mm)
Width 6.12 inch (155 mm)
Depth 4.38 inch (111 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details