Pentair, Inc. Pull/Junction Box A864GSC

Description
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 6 INCH 8 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 4 ROHS COMPLIANT A90GS MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 6 INCH 8 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 4 ROHS COMPLIANT A90GS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A864GSC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A864GSC
Pull/Junction Box A864GSC
" STEEL MATERIAL GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH 6 INCH 8 INCH 4 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 3/12, IP66 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 NUMBER OF COVER SCREWS 4 ROHS COMPLIANT A90GS MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, ZINC-RICH ANSI 61 POWDER PAINTED FINISH
  • 6 INCH
  • 8 INCH
  • 4 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 3/12, IP66 ENCLOSURE
  • GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 12 GAUGE COVER, GR G90 MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF COVER SCREWS 4
  • ROHS COMPLIANT
  • A90GS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A864GSC
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.86 inch (225 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details