Pentair, Inc.Multipurpose Wall Mount EnclosureA864CHQRFGW
Description
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
LIGHT GRAY COLOR
6 INCH
8 INCH
4 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
BRACKET MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE
A8P6, A8P6AL BACK PANEL
APPLICABLE STANDARD IEC 60529
COVER TYPE WINDOW
A48 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
LIGHT GRAY COLOR
6 INCH
8 INCH
4 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
BRACKET MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE
A8P6, A8P6AL BACK PANEL
APPLICABLE STANDARD IEC 60529
COVER TYPE WINDOW
A48 MODEL
"
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
LIGHT GRAY COLOR
6 INCH
8 INCH
4 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
BRACKET MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE
A8P6, A8P6AL BACK PANEL
APPLICABLE STANDARD IEC 60529
COVER TYPE WINDOW
A48 MODEL
"
"
ONE DOOR TYPE
MOLDED FIBERGLASS MATERIAL
LIGHT GRAY COLOR
6 INCH
8 INCH
4 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
BRACKET MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE