Pentair, Inc. Multipurpose Wall Mount Enclosure A864CHQRFG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 6.5 INCH 6.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 3.25 INCH 215.9 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-8P6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 6.5 INCH 6.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 3.25 INCH 215.9 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-8P6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A864CHQRFG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A864CHQRFG
Multipurpose Wall Mount Enclosure A864CHQRFG
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 6.5 INCH 6.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 3.25 INCH 215.9 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-8P6 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS POLYESTER MATERIAL
  • LIGHT GRAY COLOR
  • 6.5 INCH
  • 6.5 WIDTH IN INCH
  • 8.5 INCH
  • 8.5 HEIGHT IN INCH
  • 3.25 INCH
  • 215.9 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-8P6 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A864CHQRFG
Product Name Multipurpose Wall Mount Enclosure
Length 8.5 inch (216 mm)
Width 6.5 inch (165 mm)
Depth 3.25 inch (82.55 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details