Pentair, Inc. Multipurpose Floor Mount Enclosure A84N7218FSLP

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 72 INCH 84 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A73P68N, A73P68NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 72 INCH 84 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A73P68N, A73P68NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A84N7218FSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A84N7218FSLP
Multipurpose Floor Mount Enclosure A84N7218FSLP
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 72 INCH 84 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 1, IP30 ENCLOSURE 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE A73P68N, A73P68NG BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE ROHS COMPLIANT A38 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 72 INCH
  • 84 INCH
  • 18 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • 14 GAUGE BODY/DOOR, 12 GAUGE BACK COVER MATERIAL SPECIFICATION
  • 4 INCH H 10 GAUGE STEEL INTEGRAL LIFTING BASE, 7 GAUGE HEAVY DUTY LIFTING TAB, STUD MOUNTING HARDWARE
  • A73P68N, A73P68NG BACK PANEL
  • 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, FLUSH DOOR DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • ROHS COMPLIANT
  • A38 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A84N7218FSLP
Product Name Multipurpose Floor Mount Enclosure
Length 84 inch (2134 mm)
Width 72 inch (1829 mm)
Depth 18 inch (457 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details