Pentair, Inc. Multipurpose Wall Mount Enclosure A8064NFSS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A8P6, A8P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A8P6, A8P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A8064NFSS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A8064NFSS6
Multipurpose Wall Mount Enclosure A8064NFSS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A8P6, A8P6G BACK PANEL APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51S MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 6 INCH
  • 8 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A8P6, A8P6G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A8064NFSS6
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details