Pentair, Inc. Multipurpose Wall Mount Enclosure A8064NFSS

Description
" SINGLE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION A8P6, A8P6G BACK PANEL ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51S MODEL "
Datasheet
Description
" SINGLE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION A8P6, A8P6G BACK PANEL ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A8064NFSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A8064NFSS
Multipurpose Wall Mount Enclosure A8064NFSS
" SINGLE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 6 INCH 8 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 3R/4/4X/12/13, IP66 ENCLOSURE CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION A8P6, A8P6G BACK PANEL ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51S MODEL "

"

  • SINGLE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FINISH
  • 6 INCH
  • 8 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • CLAMP, FOAM GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • A8P6, A8P6G BACK PANEL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN A51S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A8064NFSS
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM50B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details