Pentair, Inc. Multipurpose Floor Mount Enclosure A74H72JULP

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 74.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (18) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 74.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (18) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A74H72JULP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A74H72JULP
Multipurpose Floor Mount Enclosure A74H72JULP
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 74.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (18) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 72.06 INCH
  • 74.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • A72P72, A72P72G BACK PANEL
  • CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • INCLUDES (18) CLAMP, HEAVY DUTY LIFTING EYE
  • ROHS COMPLIANT
  • A4L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A74H72JULP
Product Name Multipurpose Floor Mount Enclosure
Length 74.06 inch (1881 mm)
Width 72.06 inch (1830 mm)
Depth 24.06 inch (611 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
ENCLOSURE, TYPE M, WITH BAIL ARM, 8.071X 5.512 X 2.953 INCHES - 70016713 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.07 inch (205 mm)
Width 5.51 inch (140 mm)
View Details