A74H7224SSLP3PT -- MULTIPURPOSE FLOOR MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Floor Mount EnclosureA74H7224SSLP3PT
Description
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
72.06 INCH
74.06 INCH
24.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
A72P72, A72P72G BACK PANEL
HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A4S3 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
72.06 INCH
74.06 INCH
24.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
A72P72, A72P72G BACK PANEL
HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A4S3 MODEL
"
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
72.06 INCH
74.06 INCH
24.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
A72P72, A72P72G BACK PANEL
HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A4S3 MODEL
"
"
TWO DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
72.06 INCH
74.06 INCH
24.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
A72P72, A72P72G BACK PANEL
HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A4S3 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Industrial Enclosures
Product Number
A74H7224SSLP3PT
Product Name
Multipurpose Floor Mount Enclosure
Length
74.06 inch (1881 mm)
Width
72.06 inch (1830 mm)
Depth
24.06 inch (611 mm)
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13