Pentair, Inc. Multipurpose Floor Mount Enclosure A74H7224LP3PT

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 74.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L3 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 74.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A74H7224LP3PT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A74H7224LP3PT
Multipurpose Floor Mount Enclosure A74H7224LP3PT
" TWO DOOR TYPE STEEL MATERIAL POLYESTER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 74.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L3 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 72.06 INCH
  • 74.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A72P72, A72P72G BACK PANEL
  • 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • INCLUDES HEAVY DUTY LIFTING EYE
  • ROHS COMPLIANT
  • A4L3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A74H7224LP3PT
Product Name Multipurpose Floor Mount Enclosure
Length 74.06 inch (1881 mm)
Width 72.06 inch (1830 mm)
Depth 24.06 inch (611 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details