Pentair, Inc. Multipurpose Floor Mount Enclosure A74H60DULP

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 74.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A72P60, A72P60G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (18) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 74.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A72P60, A72P60G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (18) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A74H60DULP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A74H60DULP
Multipurpose Floor Mount Enclosure A74H60DULP
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 74.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE OUTDOOR SERVICE TYPE A72P60, A72P60G BACK PANEL CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES (18) CLAMP, HEAVY DUTY LIFTING EYE ROHS COMPLIANT A4L MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 60.06 INCH
  • 74.06 INCH
  • 12.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • A72P60, A72P60G BACK PANEL
  • CONTINUOUS HINGE WITH CLAMP AND STAINLESS STEEL PIN, BODY STIFFENERS, OIL RESISTANT GASKET, PADLOCKABLE HASP AND STAPLE, DOOR CLAMP DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • INCLUDES (18) CLAMP, HEAVY DUTY LIFTING EYE
  • ROHS COMPLIANT
  • A4L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A74H60DULP
Product Name Multipurpose Floor Mount Enclosure
Length 74.06 inch (1881 mm)
Width 60.06 inch (1526 mm)
Depth 12.06 inch (306 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details