Pentair, Inc. Multipurpose Floor Mount Enclosure A72R3624FSLP

Description
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 72 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A61P32N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 72 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A61P32N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A72R3624FSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A72R3624FSLP
Multipurpose Floor Mount Enclosure A72R3624FSLP
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 72 INCH 24 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A61P32N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 36 INCH
  • 72 INCH
  • 24 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PAD MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • A61P32N BACK PANEL
  • 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING
  • WEATHERPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES STURDY 7 GAUGE LIFTING TAB
  • ROHS COMPLIANT
  • A3PM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A72R3624FSLP
Product Name Multipurpose Floor Mount Enclosure
Length 72 inch (1829 mm)
Width 36 inch (914 mm)
Depth 24 inch (610 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG21B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
KEYPAD CASES, BLACK - 70016692 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details