Pentair, Inc. Multipurpose Floor Mount Enclosure A72R3618FSLP

Description
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 72 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A61P32N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 72 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A61P32N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A72R3618FSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A72R3618FSLP
Multipurpose Floor Mount Enclosure A72R3618FSLP
" ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36 INCH 72 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL PAD MOUNTING NEMA 3R, IP32 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE OUTDOOR SERVICE TYPE A61P32N BACK PANEL 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING WEATHERPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES STURDY 7 GAUGE LIFTING TAB ROHS COMPLIANT A3PM MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 36 INCH
  • 72 INCH
  • 18 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PAD MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • PRE PUNCHED MOUNTING HOLE FLANGE, STUD MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • A61P32N BACK PANEL
  • 3-POINT LATCH WITH HEAVY DUTY HANDLE, PADLOCK, OVERLAPPING DOOR, BOLTED HINGE DOOR MOUNTING
  • WEATHERPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES STURDY 7 GAUGE LIFTING TAB
  • ROHS COMPLIANT
  • A3PM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A72R3618FSLP
Product Name Multipurpose Floor Mount Enclosure
Length 72 inch (1829 mm)
Width 36 inch (914 mm)
Depth 18 inch (457 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details