Pentair, Inc. Multipurpose Floor Mount Enclosure A72H7224SSLPQT

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 FRONT/SIDE/TOP/BOTTO M EXTERNAL SURFACE FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3R/4/4X/12, IP66 ENCLOSURE 14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL CONCEALED HINGE, BLACK DIE-CAST QUARTER TURN LATCH WITH SLOTTED INSERT, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE, 10 LATCH ROHS COMPLIANT A4S2 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 FRONT/SIDE/TOP/BOTTO M EXTERNAL SURFACE FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3R/4/4X/12, IP66 ENCLOSURE 14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL CONCEALED HINGE, BLACK DIE-CAST QUARTER TURN LATCH WITH SLOTTED INSERT, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE, 10 LATCH ROHS COMPLIANT A4S2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A72H7224SSLPQT - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A72H7224SSLPQT
Multipurpose Floor Mount Enclosure A72H7224SSLPQT
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 FRONT/SIDE/TOP/BOTTO M EXTERNAL SURFACE FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3R/4/4X/12, IP66 ENCLOSURE 14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P72, A72P72G BACK PANEL CONCEALED HINGE, BLACK DIE-CAST QUARTER TURN LATCH WITH SLOTTED INSERT, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE, 10 LATCH ROHS COMPLIANT A4S2 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 FRONT/SIDE/TOP/BOTTOM EXTERNAL SURFACE FINISH
  • 72.06 INCH
  • 72.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3R/4/4X/12, IP66 ENCLOSURE
  • 14 GAUGE DOOR, 12 GAUGE BODY MATERIAL SPECIFICATION
  • BOLT-ON 12 INCH H STAINLESS STEEL FLOOR STANDS MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A72P72, A72P72G BACK PANEL
  • CONCEALED HINGE, BLACK DIE-CAST QUARTER TURN LATCH WITH SLOTTED INSERT, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION NON-CORROSIVE
  • INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE, 10 LATCH
  • ROHS COMPLIANT
  • A4S2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A72H7224SSLPQT
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 72.06 inch (1830 mm)
Depth 24.06 inch (611 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details