A72H2518SSFS -- MULTIPURPOSE FLOOR MOUNT ENCLOSURE
Pentair, Inc.Multipurpose Floor Mount EnclosureA72H2518SSFS
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
25.06 INCH
72.06 INCH
18.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
HEAVY GAUGE CONTINUOUS HINGE WITH PIN, DOOR CLAMP, PADLOCK HASP AND STAPLE, ROLLED LIP, OIL RESISTANT GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE, HARSH
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A4SL MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
25.06 INCH
72.06 INCH
18.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
HEAVY GAUGE CONTINUOUS HINGE WITH PIN, DOOR CLAMP, PADLOCK HASP AND STAPLE, ROLLED LIP, OIL RESISTANT GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE, HARSH
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A4SL MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
25.06 INCH
72.06 INCH
18.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
HEAVY GAUGE CONTINUOUS HINGE WITH PIN, DOOR CLAMP, PADLOCK HASP AND STAPLE, ROLLED LIP, OIL RESISTANT GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE, HARSH
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A4SL MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
25.06 INCH
72.06 INCH
18.06 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
FLOOR MOUNTING
NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
12 GAUGE MATERIAL SPECIFICATION
HEAVY GAUGE CONTINUOUS HINGE WITH PIN, DOOR CLAMP, PADLOCK HASP AND STAPLE, ROLLED LIP, OIL RESISTANT GASKET DOOR MOUNTING
APPLICABLE STANDARD IEC 60529
ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE, HARSH
INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
ROHS COMPLIANT
A4SL MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Industrial Enclosures
Product Number
A72H2518SSFS
Product Name
Multipurpose Floor Mount Enclosure
Length
72.06 inch (1830 mm)
Width
25.06 inch (637 mm)
Depth
18.06 inch (459 mm)
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13