Pentair, Inc. Multipurpose Floor Mount Enclosure A727224USSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A727224USSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A727224USSLP
Multipurpose Floor Mount Enclosure A727224USSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
  • 72.06 INCH
  • 72.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • A72P72, A72P72G BACK PANEL
  • 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER
  • INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER
  • ROHS COMPLIANT
  • A12S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A727224USSLP
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 72.06 inch (1830 mm)
Depth 24.06 inch (611 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details