Pentair, Inc. Multipurpose Floor Mount Enclosure A727224SSFSDN4

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S4 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A727224SSFSDN4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A727224SSFSDN4
Multipurpose Floor Mount Enclosure A727224SSFSDN4
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S4 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
  • 72.06 INCH
  • 72.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH
  • INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
  • ROHS COMPLIANT
  • A30S4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A727224SSFSDN4
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 72.06 inch (1830 mm)
Depth 24.06 inch (611 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details