Pentair, Inc. Multipurpose Floor Mount Enclosure A727224SSFSDADN4

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 72.06 INCH 72.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 1830.324 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE TWO DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 72.06 INCH 72.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 1830.324 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE TWO DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A727224SSFSDADN4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A727224SSFSDADN4
Multipurpose Floor Mount Enclosure A727224SSFSDADN4
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 72.06 INCH 72.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 24.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 1830.324 WIDTH IN MM 611.124 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE TWO DOOR DUAL ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
  • 72.06 INCH
  • 72.06 WIDTH IN INCH
  • 72.06 INCH
  • 72.06 HEIGHT IN INCH
  • 24.06 INCH
  • 24.06 DEPTH IN INCH
  • 1830.324 HEIGHT IN MM
  • 1830.324 WIDTH IN MM
  • 611.124 DEPTH IN MM
  • UL 508, UL 508-A, CUL APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE
  • TWO DOOR DUAL ACCESS
  • CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET
  • CENTER POST
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A727224SSFSDADN4
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 72.06 inch (1830 mm)
Depth 24.06 inch (611 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
DIATEC CASES, KIT CONTAINS A9093107 - 70016799 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details