Pentair, Inc. Multipurpose Floor Mount Enclosure A727224FSDADG

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F2/A90P36F2G (HALF), A90P72F2/A90P72F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72 BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F2/A90P36F2G (HALF), A90P72F2/A90P72F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72 BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A727224FSDADG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A727224FSDADG
Multipurpose Floor Mount Enclosure A727224FSDADG
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 72.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F2/A90P36F2G (HALF), A90P72F2/A90P72F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72 BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 72.06 INCH
  • 72.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR DUAL ACCESS
  • A60P36F1/A60P36F1G (FULL), A60P36F2/A60P36F2G (HALF), A72P36F1/A72P36F1G (FULL), A72P36F2/A72P36F2G (HALF), A72P72F1/A72P72F1G (FULL), A72P72F2/A72P72F2G (HALF), A90P36F2/A90P36F2G (HALF), A90P72F2/A90P72F2G (HALF), A72SP36F3 (FULL), A72SP36F4 (HALF), A72 BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 35
  • INCLUDES 2 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A727224FSDADG
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 72.06 inch (1830 mm)
Depth 24.06 inch (611 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details