Pentair, Inc. Multipurpose Floor Mount Enclosure A727212USSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A727212USSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A727212USSLP
Multipurpose Floor Mount Enclosure A727212USSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 12.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
  • 72.06 INCH
  • 72.06 INCH
  • 12.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • A72P72, A72P72G BACK PANEL
  • 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER
  • INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER
  • ROHS COMPLIANT
  • A12S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A727212USSLP
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 72.06 inch (1830 mm)
Depth 12.06 inch (306 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 13.78 X 10.25 - 70016743 - Allied Electronics, Inc.
Specs
Length 10.24 inch (260 mm)
Width 13.78 inch (350 mm)
Material Aluminum
View Details