Pentair, Inc. Multipurpose Floor Mount Enclosure A727210USSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 10.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 10.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A727210USSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A727210USSLP
Multipurpose Floor Mount Enclosure A727210USSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH 72.06 INCH 72.06 INCH 10.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P72, A72P72G BACK PANEL 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER ROHS COMPLIANT A12S MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FRONT/SIDE/TOP/BACK FINISH
  • 72.06 INCH
  • 72.06 INCH
  • 10.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • A72P72, A72P72G BACK PANEL
  • 3-POINT LATCHING MECHANISM AND KEY LOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, OVERLAPPING GASKETED, BODY STIFFENER DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER
  • INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE, (3) BODY STIFFENER
  • ROHS COMPLIANT
  • A12S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A727210USSLP
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 72.06 inch (1830 mm)
Depth 10.06 inch (256 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details