Pentair, Inc. Multipurpose Floor Mount Enclosure A726036SSFSDN4

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 60.06 INCH 60.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 36.06 INCH 36.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 1525.524 WIDTH IN MM 915.924 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE TWO DOOR SINGLE ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 60.06 INCH 60.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 36.06 INCH 36.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 1525.524 WIDTH IN MM 915.924 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE TWO DOOR SINGLE ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A726036SSFSDN4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A726036SSFSDN4
Multipurpose Floor Mount Enclosure A726036SSFSDN4
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 60.06 INCH 60.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 36.06 INCH 36.06 DEPTH IN INCH 1830.324 HEIGHT IN MM 1525.524 WIDTH IN MM 915.924 DEPTH IN MM UL 508, UL 508-A, CUL APPROVAL FLOOR MOUNTING 12 GAUGE MATERIAL SPECIFICATION 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE TWO DOOR SINGLE ACCESS CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING HOFFMAN[R] BRAND INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
  • 60.06 INCH
  • 60.06 WIDTH IN INCH
  • 72.06 INCH
  • 72.06 HEIGHT IN INCH
  • 36.06 INCH
  • 36.06 DEPTH IN INCH
  • 1830.324 HEIGHT IN MM
  • 1525.524 WIDTH IN MM
  • 915.924 DEPTH IN MM
  • UL 508, UL 508-A, CUL APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE MATERIAL SPECIFICATION
  • 316 STAINLESS STEEL HEAVY DUTY LIFTING EYE, GROUNDING STUD, MOUNTING CHANNEL MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • CONTINUOUS HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, LATCH ROD, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • INCLUDES HIGH IMPACT THERMOPLASTIC DATA POCKET
  • CENTER POST
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A726036SSFSDN4
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 60.06 inch (1526 mm)
Depth 36.06 inch (916 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details