Pentair, Inc. Multipurpose Floor Mount Enclosure A726036FSDG

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 72.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72AP30F3 (FULL), A72AP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 72.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72AP30F3 (FULL), A72AP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A726036FSDG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A726036FSDG
Multipurpose Floor Mount Enclosure A726036FSDG
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 72.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72AP30F3 (FULL), A72AP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 60.06 INCH
  • 72.06 INCH
  • 36.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72AP30F3 (FULL), A72AP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 35
  • INCLUDES 4 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A726036FSDG
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 60.06 inch (1526 mm)
Depth 36.06 inch (916 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details