Pentair, Inc. Multipurpose Floor Mount Enclosure A726036FSDAD

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60.06 INCH 72.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72AP30F3 (FULL), A72AP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60.06 INCH 72.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72AP30F3 (FULL), A72AP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A726036FSDAD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A726036FSDAD
Multipurpose Floor Mount Enclosure A726036FSDAD
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60.06 INCH 72.06 INCH 36.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72AP30F3 (FULL), A72AP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 4 LIFTING EYE A30 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 60.06 INCH
  • 72.06 INCH
  • 36.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55/65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR DUAL ACCESS
  • A72P30F1/A72P30F1G (FULL), A72P30F2/A72P30F2G (HALF), A72P60F1/A72P60F1G (FULL), A72P60F2/A72P60F2G (HALF), A72AP30F3 (FULL), A72AP30F4 (HALF), A72SMP14/A72SMP14G, A72SMP20/A72SMP20G BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 35
  • INCLUDES 4 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A726036FSDAD
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 60.06 inch (1526 mm)
Depth 36.06 inch (916 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
View Details