Pentair, Inc. Multipurpose Floor Mount Enclosure A726016ULP

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60.06 INCH 72.06 INCH 16.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P60, A72P60G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES HEAVY DUTY LIFTING EYE A12L MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60.06 INCH 72.06 INCH 16.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P60, A72P60G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES HEAVY DUTY LIFTING EYE A12L MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A726016ULP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A726016ULP
Multipurpose Floor Mount Enclosure A726016ULP
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 60.06 INCH 72.06 INCH 16.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A72P60, A72P60G BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 INCLUDES HEAVY DUTY LIFTING EYE A12L MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 60.06 INCH
  • 72.06 INCH
  • 16.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • 12 INCH FLOOR STAND MOUNTING HARDWARE
  • A72P60, A72P60G BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES HEAVY DUTY LIFTING EYE
  • A12L MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A726016ULP
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 60.06 inch (1526 mm)
Depth 16.06 inch (408 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details