Pentair, Inc. Multipurpose Floor Mount Enclosure A726012USSLP

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.06 INCH 60.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 12.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A-72P60 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE, DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE PANEL SIZE 56 INCH WIDTH X 68 INCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.06 INCH 60.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 12.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A-72P60 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE, DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE PANEL SIZE 56 INCH WIDTH X 68 INCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A726012USSLP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A726012USSLP
Multipurpose Floor Mount Enclosure A726012USSLP
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 60.06 INCH 60.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 12.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION (2) 12 INCH LEGS MOUNTING HARDWARE TWO DOOR SINGLE ACCESS A-72P60 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, OVERLAPPING GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE, DIRT, DUST, OIL, WATER INCLUSION (1) BODY STIFFENER, COLLAR STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE PANEL SIZE 56 INCH WIDTH X 68 INCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 60.06 INCH
  • 60.06 WIDTH IN INCH
  • 72.06 INCH
  • 72.06 HEIGHT IN INCH
  • 12.06 INCH
  • 1830.32 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • (2) 12 INCH LEGS MOUNTING HARDWARE
  • TWO DOOR SINGLE ACCESS
  • A-72P60 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, OVERLAPPING GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT
  • ENVIRONMENTAL CONDITIONS CORROSIVE, DIRT, DUST, OIL, WATER
  • INCLUSION (1) BODY STIFFENER, COLLAR STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET
  • PANEL COLOR WHITE
  • PANEL SIZE 56 INCH WIDTH X 68 INCH
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A726012USSLP
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 60.06 inch (1526 mm)
Depth 12.06 inch (306 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Desktop Enclosures - 838439 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.71 inch (272 mm)
Width 6.61 inch (168 mm)
View Details