Pentair, Inc. Multipurpose Floor Mount Enclosure A724925FG

Description
" TWO DOOR TYPE REINFORCED POLYESTER FIBERGLASS MATERIAL GRAY COLOR 49 INCH 72 INCH 24.5 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET, SOLID CENTERPOST, HEAVY GAUGE STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE A17 MODEL "
Datasheet
Description
" TWO DOOR TYPE REINFORCED POLYESTER FIBERGLASS MATERIAL GRAY COLOR 49 INCH 72 INCH 24.5 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET, SOLID CENTERPOST, HEAVY GAUGE STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE A17 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A724925FG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A724925FG
Multipurpose Floor Mount Enclosure A724925FG
" TWO DOOR TYPE REINFORCED POLYESTER FIBERGLASS MATERIAL GRAY COLOR 49 INCH 72 INCH 24.5 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET, SOLID CENTERPOST, HEAVY GAUGE STIFFENER DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE A17 MODEL "

"

  • TWO DOOR TYPE
  • REINFORCED POLYESTER FIBERGLASS MATERIAL
  • GRAY COLOR
  • 49 INCH
  • 72 INCH
  • 24.5 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • 3-POINT LATCH WITH HANDLE, HINGED, SEAMLESS FOAM IN PLACE GASKET, SOLID CENTERPOST, HEAVY GAUGE STIFFENER DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM CORROSIVE
  • INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE
  • A17 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A724925FG
Product Name Multipurpose Floor Mount Enclosure
Length 72 inch (1829 mm)
Width 49 inch (1245 mm)
Depth 24.5 inch (622 mm)
Material Fiberglass
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
22mm DeviceNet Station 800F PB - 800F-VEA5Y7Z3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details