Pentair, Inc. Multipurpose Floor Mount Enclosure A724824SSFSDN4

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 48.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S4 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 48.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A724824SSFSDN4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A724824SSFSDN4
Multipurpose Floor Mount Enclosure A724824SSFSDN4
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 48.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S4 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
  • 48.06 INCH
  • 72.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • HEAVY DUTY 3-POINT LATCH WITH 316L STAINLESS STEEL PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, SEAMLESS FOAM IN LESS GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH
  • INCLUDES HEAVY DUTY 316L STAINLESS STEEL LIFTING EYE
  • ROHS COMPLIANT
  • A30S4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A724824SSFSDN4
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 48.06 inch (1221 mm)
Depth 24.06 inch (611 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details