Pentair, Inc. Multipurpose Floor Mount Enclosure A724824FSDAD

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A72P72F2/A72P72F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90 BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A72P72F2/A72P72F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90 BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A724824FSDAD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A724824FSDAD
Multipurpose Floor Mount Enclosure A724824FSDAD
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 72.06 INCH 24.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR DUAL ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A72P72F2/A72P72F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90 BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 48.06 INCH
  • 72.06 INCH
  • 24.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55/65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR DUAL ACCESS
  • A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A72P72F2/A72P72F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90 BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 35
  • INCLUDES 2 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A724824FSDAD
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 48.06 inch (1221 mm)
Depth 24.06 inch (611 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details