Pentair, Inc. Multipurpose Floor Mount Enclosure A724818SSFSD

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 48.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90P48F2G (HALF), A72SP24F3 (F BACK PANEL PLATED STEEL 3-POINT LATCHING AND KEYLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, STIFFENERS, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 48.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90P48F2G (HALF), A72SP24F3 (F BACK PANEL PLATED STEEL 3-POINT LATCHING AND KEYLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, STIFFENERS, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A724818SSFSD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A724818SSFSD
Multipurpose Floor Mount Enclosure A724818SSFSD
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED COVER/SIDE/TOP/BOTTO M FINISH 48.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90P48F2G (HALF), A72SP24F3 (F BACK PANEL PLATED STEEL 3-POINT LATCHING AND KEYLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, STIFFENERS, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE ROHS COMPLIANT A30S MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED COVER/SIDE/TOP/BOTTOM FINISH
  • 48.06 INCH
  • 72.06 INCH
  • 18.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90P48F2G (HALF), A72SP24F3 (F BACK PANEL
  • PLATED STEEL 3-POINT LATCHING AND KEYLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE, STIFFENERS, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • ENVIRONMENTAL CONDITION PROTECTION FROM DUST, DIRT, OIL, WATER, HARSH
  • INCLUDES HEAVY DUTY 316 STAINLESS STEEL LIFTING EYE
  • ROHS COMPLIANT
  • A30S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A724818SSFSD
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 48.06 inch (1221 mm)
Depth 18.06 inch (459 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details