Pentair, Inc. Multipurpose Floor Mount Enclosure A724818FSD

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90P48F2G (HALF), A72SP24F3 (F BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90P48F2G (HALF), A72SP24F3 (F BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A724818FSD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A724818FSD
Multipurpose Floor Mount Enclosure A724818FSD
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 48.06 INCH 72.06 INCH 18.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55/65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90P48F2G (HALF), A72SP24F3 (F BACK PANEL 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNITS 35 INCLUDES 2 LIFTING EYE A30 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 48.06 INCH
  • 72.06 INCH
  • 18.06 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP55/65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • A60P24F1/A60P24F1G (FULL), A60P24F2/A60P24F2G (HALF), A60P48F1/A60P48F1G (FULL), A72P24F1/A72P24F1G (FULL), A72P24F2/A72P24F2G (HALF), A72P48F1/A72P48F1G (FULL), A72P48F2/A72P48F2G (HALF), A90P24F2/A90P24F2G (HALF), A90P48F2/A90P48F2G (HALF), A72SP24F3 (F BACK PANEL
  • 3-POINT LATCH, CONCEALED HINGE, OIL RESISTANT GASKET DOOR MOUNTING
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNITS 35
  • INCLUDES 2 LIFTING EYE
  • A30 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A724818FSD
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 48.06 inch (1221 mm)
Depth 18.06 inch (459 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers